MACOM Diplexer MAFLCT0027

Description
MACOM's MAFLCT0027 is a very low cost, small size, non-hermetically sealed filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.
Request a Quote
Description
MACOM's MAFLCT0027 is a very low cost, small size, non-hermetically sealed filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Diplexer
MAFLCT0027
Diplexer MAFLCT0027
MACOM's MAFLCT0027 is a very low cost, small size, non-hermetically sealed filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.

MACOM's MAFLCT0027 is a very low cost, small size, non-hermetically sealed filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent pending.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFLCT0027
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-3, Diplexer - DPXN-3 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 3100 MHz
View Details
440-444 MHz / 453-460 MHz Cavity Duplexer - AD442-456D384 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Multiplexer - TP-4050 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402901200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details