The MADRCC0007TR is a quad driver designed for GaAs FET switches and attenuators, utilizing high-speed CMOS technology to achieve low power dissipation while operating at moderate to high speeds. It translates TTL control inputs into gate control voltages, making it suitable for various microwave switching applications. The device operates with a positive DC supply voltage range of 4.5V to 5.5V and a negative DC supply voltage range of -4.5V to -8.5V. The optional output supply voltage can be adjusted from 0V to 2.0V to optimize performance at low frequencies. The MADRCC0007TR is housed in a low-cost plastic SOIC-16 package and is compliant with RoHS standards. It features a maximum input rise or fall time of 500ns and has a propagation delay of approximately 22ns at temperatures up to 25°C. The device is also designed to be compatible with 260°C reflow soldering processes and is made from halogen-free materials. This product is suitable for engineers looking for a reliable driver for microwave applications.
RF IC Driver General Purpose 16-SOIC
RF IC Driver General Purpose 16-SOIC
RF IC Driver General Purpose 16-SOIC
RF IC Driver General Purpose 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1465-MADRCC0007DKR-ND | MADRCC0007TR |
| Product Name | RF Misc ICs and Modules | RF Misc ICs and Modules |