MADRCC0007 -- RF AND WIRELESS - RF MISC ICS AND MODULES
MACOM
RF and Wireless - RF Misc ICs and Modules
MADRCC0007
Description
DRIVER SMT ASIC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
DRIVER SMT ASIC
Datasheet
Suppliers
RF and Wireless - RF Misc ICs and Modules
MADRCC0007
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MADRCC0007 |
MADRCC0007 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Package Type
|
SOIC
|
SOIC; 16-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
RFID Transponder
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers