MACOM RF/IF and RFID - RF Misc ICs and Modules MADRCC0006

Description
Win Source Part Number: 1231143-MADRCC0006 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 100 Mounting: SMD (SMT) Function: Driver Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1688
Request a Quote Datasheet
Description
Win Source Part Number: 1231143-MADRCC0006 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 100 Mounting: SMD (SMT) Function: Driver Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1231143-MADRCC0006 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1231143-MADRCC0006
RF/IF and RFID - RF Misc ICs and Modules 1231143-MADRCC0006
Win Source Part Number: 1231143-MADRCC0006 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 100 Mounting: SMD (SMT) Function: Driver Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1688

Win Source Part Number: 1231143-MADRCC0006
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Function: Driver
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1688

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1231143-MADRCC0006
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details