MACOM RF Misc ICs and Modules - MADRCC0005TR MADRCC0005TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880950-MADRCC0005TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0005 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0005TR, 1465-MADRCC0005CT, 1465-MADRCC0005DKR
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880950-MADRCC0005TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0005 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0005TR, 1465-MADRCC0005CT, 1465-MADRCC0005DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADRCC0005TR - 880950-MADRCC0005TR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADRCC0005TR
880950-MADRCC0005TR
RF Misc ICs and Modules - MADRCC0005TR 880950-MADRCC0005TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880950-MADRCC0005TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0005 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0005TR, 1465-MADRCC0005CT, 1465-MADRCC0005DKR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880950-MADRCC0005TR
Features: RF IC Driver General Purpose - - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MADRCC0005
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MADRCC0005TR, 1465-MADRCC0005CT, 1465-MADRCC0005DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880950-MADRCC0005TR
Product Name RF Misc ICs and Modules - MADRCC0005TR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details