MADRCC0005TR is a single-channel CMOS driver for GaAs FET switches and attenuators, housed in a lead-free SOIC-8 package, compatible with reflow temperatures up to 260°C and compliant with RoHS. It operates on a dual supply voltage of +4.5 V to +5.5 V and -5.5 V to -4.5 V, with an ambient operating temperature range of -40°C to +85°C. The device provides complementary outputs, with a propagation delay of up to 50 ns and output transition times up to 25 ns. It features low quiescent supply current (up to 400 µA) and is designed for SMT applications with tape and reel packaging.
DRIVER,FET,PLASTIC Product overview: MADRCC0005TR from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-MADRCC0005TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 863-MADRCC0005TR |
| Product Name | MOSFET Transistor |
| Package Type | Tape & Reel (TR) |