The MADR-009269 is a single-channel CMOS driver designed to translate TTL control inputs into complementary gate voltages for GaAs FET switches and PIN diode attenuators. It operates from a +4.5 V to +5.5 V positive supply and a -10.5 V to -4.5 V negative supply, with optional output voltage levels up to +5.5 V. The device features complementary outputs capable of sourcing or sinking up to 50 mA, with propagation delays of 20 to 25 ns and output transition times under 8 ns. It is available in an SOIC-8 package for assembled variants, while the MADR-009269-000DIE variant is provided as a die with a nominal size of 1130 x 1290 µm. The part meets RoHS compliance and is rated for operation from -40°C to +85°C.
FET AND PIN DRIVER SINGLE Product overview: MADR-009269-000DIE from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-MADR-009269-000D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 863-MADR-009269-000DIE |
| Product Name | MOSFET Transistor |
| PD | 500 milliwatts |