The MADR-009269 is a single-channel CMOS driver designed to translate TTL control inputs into complementary gate control voltages for GaAs FET microwave switches and attenuators. It is packaged in a plastic SOIC-8 package and operates with a positive supply voltage of 4.5 to 5.5 V and a negative supply voltage of -10.5 to -4.5 V. The device features complementary outputs configurable for 0 to 2 V or ±5 V operation, with a maximum propagation delay of 25 ns and a quiescent supply current of 1 µA. It supports operating temperatures from -40°C to +85°C and is RoHS compliant with halogen-free mold compound.
FET AND PIN DRIVER Product overview: MADR-009269-0001TR from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-MADR-009269-0001
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 863-MADR-009269-0001TR |
| Product Name | MOSFET Transistor |
| PD | 500 milliwatts |