MACOM RFFETs - MADP-007455-0287DT MADP-007455-0287DT

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925116-MADP-007455-0 287DT Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MADP-007455 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MADP-007455-028 7DT-ND, 1465-MADP-007455-028 7DTCT, 1465-MADP-007455-028 7DTDKR, 1465-MADP-007455-028 7DTTR
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925116-MADP-007455-0 287DT Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MADP-007455 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MADP-007455-028 7DT-ND, 1465-MADP-007455-028 7DTCT, 1465-MADP-007455-028 7DTDKR, 1465-MADP-007455-028 7DTTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MADP-007455-0287DT is a surface mount PIN diode in a SOT-23 package, configured as a series tee, designed for RF switching and attenuator applications. It has a maximum reverse voltage of 100 V, a forward current rating of 150 mA DC, and a total capacitance of 0.35 pF at 50 V and 1 MHz. Its series resistance is 3.0 ohms at 100 MHz and 10 mA bias. The device operates from -65°C to +125°C, with a junction temperature limit of +175°C, and dissipates up to 250 mW under RF and DC conditions. It meets RoHS compliance and has a 1 A ESD (HBM) rating. The package is supplied on tape and reel for automated assembly.

Datasheet Summary
Powered by GS/AI

The MADP-007455-0287DT is a surface mount PIN diode in a SOT-23 package, configured as a series tee, designed for RF switching and attenuator applications. It has a maximum reverse voltage of 100 V, a forward current rating of 150 mA DC, and a total capacitance of 0.35 pF at 50 V and 1 MHz. Its series resistance is 3.0 ohms at 100 MHz and 10 mA bias. The device operates from -65°C to +125°C, with a junction temperature limit of +175°C, and dissipates up to 250 mW under RF and DC conditions. It meets RoHS compliance and has a 1 A ESD (HBM) rating. The package is supplied on tape and reel for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MADP-007455-0287DT - 925116-MADP-007455-0287DT - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MADP-007455-0287DT
925116-MADP-007455-0287DT
RFFETs - MADP-007455-0287DT 925116-MADP-007455-0287DT
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925116-MADP-007455-0 287DT Series: SMPP Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MADP-007455 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MADP-007455-028 7DT-ND, 1465-MADP-007455-028 7DTCT, 1465-MADP-007455-028 7DTDKR, 1465-MADP-007455-028 7DTTR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925116-MADP-007455-0287DT
Series: SMPP
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MADP-007455
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MADP-007455-0287DT-ND, 1465-MADP-007455-0287DTCT, 1465-MADP-007455-0287DTDKR, 1465-MADP-007455-0287DTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925116-MADP-007455-0287DT
Product Name RFFETs - MADP-007455-0287DT
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253324-DRV8880RHRR - Win Source Electronics
Specs
Transistor Type Bipolar RF; MOSFET; Power-MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG75R027M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1222417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details