Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074761-MADP-007167-
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Power Dissipation: 250 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074761-MADP-007167-0287AT |
| Product Name | OEM Parts - OEM Parts (M - N) - MADP-007167-0287AT |