The MADL-011023-14150T is a PIN diode limiter for broadband microwave applications from 10 MHz to 12 GHz. It is housed in a lead-free, 1.5 x 1.2 mm, 6-lead TDFN package with an exposed thermal and RF ground pad. The device offers less than 0.2 dB insertion loss, handles up to 40 dBm continuous wave and 50 dBm peak incident power, and maintains a flat leakage power of 20 dBm at 1 GHz. It meets RoHS compliance and is reflow compatible up to 260°C. The operational temperature range is -65°C to +125°C, with a maximum junction temperature of 175°C. The part meets JEDEC moisture sensitivity level 1 requirements and is designed for surface mount applications requiring compact, high-performance limiting.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880943-MADL-011023-1
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single - 6-TDFN (1.5x1.2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Family Name: MADL-011023
Categories: Discrete Semiconductor Products
Case / Package: 6-TDFN (1.5x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-1739-6, 1465-1739-1, 1465-1739-2, MADL01102314150T
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 880943-MADL-011023-14150T |
| Product Name | RFFETs - MADL-011023-14150T |
| Package Type | SOT3; 6-TDFN (1.5x1.2) |