The MADL-011021-14150T is a PIN-Schottky anti-parallel diode limiter designed for broadband RF protection from 10 MHz to 6 GHz. It is housed in a lead-free 1.5 x 1.2 mm 6-lead TDFN package with an exposed thermal and RF ground pad. The device handles up to +33 dBm CW and peak incident power at +85°C, with less than 0.5 dB insertion loss and flat leakage power below +18 dBm at +34 dBm input. It meets RoHS standards and is reflow compatible to 260°C. The junction temperature rating is +175°C, and the operating temperature range is -65°C to +125°C.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 844648-MADL-011021-1
Operating Temperature Range: 175°C (TJ)
Features: RF Diode Pin + Schottky 1 Pair Series Connection - 6-TDFN (1.5x1.2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Family Name: MADL-011021
Categories: Discrete Semiconductor Products
Case / Package: 6-TDFN (1.5x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-1736-2, 1465-1736-1, MADL01102114150T, 1465-1736-6
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 844648-MADL-011021-14150T |
| Product Name | RFFETs - MADL-011021-14150T |
| Package Type | SOT3; 6-TDFN (1.5x1.2) |