MACOM RF Limiter MADL-011014-001000

Description
320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 1 - 2 GHz without DC bias. The MADL-011014 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.
Request a Quote Datasheet
Description
320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 1 - 2 GHz without DC bias. The MADL-011014 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - MADL-011014-001000 - Richardson RFPD
Downers Grove, IL, United States
320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 1 - 2 GHz without DC bias. The MADL-011014 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.

320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 1 - 2 GHz without DC bias. The MADL-011014 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number MADL-011014-001000
Product Name RF Limiter
Frequency Band 1000.0 to 2000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details
2 - 5.5 GHz, 100 Watt VPIN Limiter - TGL2206-SM - Qorvo
Specs
Frequency Band 2000.0 to 5500.0 MHz
Insertion Loss 1 dB
Spike Leakage 39.81 milliwatts
View Details
Limiters - NL-50-6000-17 - kTB Solutions
Specs
Frequency Band 50.0 to 6000.0 MHz
Insertion Loss 0.8500 dB
Flat Leakage 50.12 milliwatts
View Details
Limiters - STL 140 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 18000.0 MHz
View Details