MACOM RF/IF and RFID - RF Directional Coupler MACPCC0002

Description
Win Source Part Number: 997471-MACPCC0002 Category: RF/IF and RFID>RF Directional Coupler Package: Bulk Applications: General Purpose Standard Package: 100 Power - Max: 2W Coupler Type: Standard Frequency: 824MHz ~ 960MHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.3dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-MACPCC0002
Request a Quote Datasheet
Description
Win Source Part Number: 997471-MACPCC0002 Category: RF/IF and RFID>RF Directional Coupler Package: Bulk Applications: General Purpose Standard Package: 100 Power - Max: 2W Coupler Type: Standard Frequency: 824MHz ~ 960MHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.3dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-MACPCC0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 997471-MACPCC0002 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
997471-MACPCC0002
RF/IF and RFID - RF Directional Coupler 997471-MACPCC0002
Win Source Part Number: 997471-MACPCC0002 Category: RF/IF and RFID>RF Directional Coupler Package: Bulk Applications: General Purpose Standard Package: 100 Power - Max: 2W Coupler Type: Standard Frequency: 824MHz ~ 960MHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.3dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-MACPCC0002

Win Source Part Number: 997471-MACPCC0002
Category: RF/IF and RFID>RF Directional Coupler
Package: Bulk
Applications: General Purpose
Standard Package: 100
Power - Max: 2W
Coupler Type: Standard
Frequency: 824MHz ~ 960MHz
Coupling Factor: 17 ± 2dB
Insertion Loss: 0.3dB
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-MACPCC0002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 997471-MACPCC0002
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 8.24E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details