MACOM RF Directional Coupler - MACP-010414-CA0370 MACP-010414-CA0370

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021071-MACP-010414-C A0370 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 5MHz to 1.2GHz Coupling Factor: 10dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD Maximum Power Dissipation: 250mW
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021071-MACP-010414-C A0370 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 5MHz to 1.2GHz Coupling Factor: 10dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD Maximum Power Dissipation: 250mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-010414-CA0370 - 021071-MACP-010414-CA0370 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - MACP-010414-CA0370
021071-MACP-010414-CA0370
RF Directional Coupler - MACP-010414-CA0370 021071-MACP-010414-CA0370
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021071-MACP-010414-C A0370 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 5MHz to 1.2GHz Coupling Factor: 10dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD Maximum Power Dissipation: 250mW

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 021071-MACP-010414-CA0370
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 5MHz to 1.2GHz
Coupling Factor: 10dB
Return Loss: 27dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-SMD
Maximum Power Dissipation: 250mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 021071-MACP-010414-CA0370
Product Name RF Directional Coupler - MACP-010414-CA0370
Frequency 5.00E6 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details