MACOM RF and Wireless - RF Directional Coupler MACP-009736-CD0160

Description
13DBCOUPLER,ROHS VERSON OF EMDC-
Description
13DBCOUPLER,ROHS VERSON OF EMDC-

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - MACP-009736-CD0160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
MACP-009736-CD0160
RF and Wireless - RF Directional Coupler MACP-009736-CD0160
13DBCOUPLER,ROHS VERSON OF EMDC-

13DBCOUPLER,ROHS VERSON OF EMDC-

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MACP-009736-CD0160
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS138LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4735-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers