MACOM RF Directional Coupler - MACP-009011-C80370 MACP-009011-C80370

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211721-MACP-009011- C80370 Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 5MHz ~ 1.2GHz Coupling Factor: 8dB Return Loss: 18.5dB Categories: RF/IF and RFID Supplier Device Package: 6-SMD Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211721-MACP-009011- C80370 Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 5MHz ~ 1.2GHz Coupling Factor: 8dB Return Loss: 18.5dB Categories: RF/IF and RFID Supplier Device Package: 6-SMD Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-009011-C80370 - 1211721-MACP-009011-C80370 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - MACP-009011-C80370
1211721-MACP-009011-C80370
RF Directional Coupler - MACP-009011-C80370 1211721-MACP-009011-C80370
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211721-MACP-009011- C80370 Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 5MHz ~ 1.2GHz Coupling Factor: 8dB Return Loss: 18.5dB Categories: RF/IF and RFID Supplier Device Package: 6-SMD Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 250mW

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211721-MACP-009011-C80370
Packaging: Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 5MHz ~ 1.2GHz
Coupling Factor: 8dB
Return Loss: 18.5dB
Categories: RF/IF and RFID
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 6-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 250mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211721-MACP-009011-C80370
Product Name RF Directional Coupler - MACP-009011-C80370
Frequency 5.00E6 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details