MACOM RF/IF and RFID - RF Directional Coupler MACP-008311-CE0370

Description
Win Source Part Number: 1143266-MACP-008311- CE0370 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 900 Power - Max: 250mW Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 14.3dB Return Loss: 23dB Package / Case: SM-55 Supplier Device Package: SM-55 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MACP-008311-CE0 370DKR,1465-MACP-008 311-CE0370CT,1465-MA CP-008311-CE0370TR Base Product Number: MACP-008311
Request a Quote Datasheet
Description
Win Source Part Number: 1143266-MACP-008311- CE0370 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 900 Power - Max: 250mW Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 14.3dB Return Loss: 23dB Package / Case: SM-55 Supplier Device Package: SM-55 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MACP-008311-CE0 370DKR,1465-MACP-008 311-CE0370CT,1465-MA CP-008311-CE0370TR Base Product Number: MACP-008311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1143266-MACP-008311-CE0370 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1143266-MACP-008311-CE0370
RF/IF and RFID - RF Directional Coupler 1143266-MACP-008311-CE0370
Win Source Part Number: 1143266-MACP-008311- CE0370 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 900 Power - Max: 250mW Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 14.3dB Return Loss: 23dB Package / Case: SM-55 Supplier Device Package: SM-55 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8543.70.9860 Mfr: MACOM Technology Solutions Other Names: 1465-MACP-008311-CE0 370DKR,1465-MACP-008 311-CE0370CT,1465-MA CP-008311-CE0370TR Base Product Number: MACP-008311

Win Source Part Number: 1143266-MACP-008311-CE0370
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: General Purpose
Standard Package: 900
Power - Max: 250mW
Coupler Type: Standard
Frequency: 5MHz ~ 1GHz
Coupling Factor: 14.3dB
Return Loss: 23dB
Package / Case: SM-55
Supplier Device Package: SM-55
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8543.70.9860
Mfr: MACOM Technology Solutions
Other Names: 1465-MACP-008311-CE0370DKR,1465-MACP-008311-CE0370CT,1465-MACP-008311-CE0370TR
Base Product Number: MACP-008311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1143266-MACP-008311-CE0370
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details