MACOM Newest Parts - MACP-008125-CK07F0 MACP-008125-CK07F0

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211720-MACP-008125- CK07F0 Packaging: Reel Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 20dB Return Loss: -27dB Categories: RF/IF and RFID Supplier Device Package: SM-127 Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211720-MACP-008125- CK07F0 Packaging: Reel Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 20dB Return Loss: -27dB Categories: RF/IF and RFID Supplier Device Package: SM-127 Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MACP-008125-CK07F0 - 1211720-MACP-008125-CK07F0 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MACP-008125-CK07F0
1211720-MACP-008125-CK07F0
Newest Parts - MACP-008125-CK07F0 1211720-MACP-008125-CK07F0
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211720-MACP-008125- CK07F0 Packaging: Reel Coupler Type: Standard Frequency: 5MHz ~ 1GHz Coupling Factor: 20dB Return Loss: -27dB Categories: RF/IF and RFID Supplier Device Package: SM-127 Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211720-MACP-008125-CK07F0
Packaging: Reel
Coupler Type: Standard
Frequency: 5MHz ~ 1GHz
Coupling Factor: 20dB
Return Loss: -27dB
Categories: RF/IF and RFID
Supplier Device Package: SM-127
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211720-MACP-008125-CK07F0
Product Name Newest Parts - MACP-008125-CK07F0
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details