MACOM Balun MABAES0060

Description
RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet
Description
RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1465-1317-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 1465-1317-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 1465-1317-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 300kHz ~ 200MHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABAES0060
Audio Transformers / Signal Transformers MABAES0060
Audio Transformers / Signal Transformers .3-200MHz IL 1.5dB Impedance Ratio 1:1

Audio Transformers / Signal Transformers .3-200MHz IL 1.5dB Impedance Ratio 1:1

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 1465-1317-1-ND MABAES0060
Product Name Balun Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details