MACOM Balun - MABAES0060 MABAES0060

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073215-MABAES0060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 300kHz to 200MHz Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073215-MABAES0060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 300kHz to 200MHz Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABAES0060 - 073215-MABAES0060 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABAES0060
073215-MABAES0060
Balun - MABAES0060 073215-MABAES0060
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073215-MABAES0060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 300kHz to 200MHz Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073215-MABAES0060
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 300kHz to 200MHz
Insertion Loss (Max): 1.5dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 073215-MABAES0060
Product Name Balun - MABAES0060
Frequency 300000 to 2.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details