MACOM Balun MABAES0060

Description
BALUN 300KHZ-200MHZ 1:1 6SMD
Datasheet
Description
BALUN 300KHZ-200MHZ 1:1 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 300KHZ-200MHZ 1:1 6SMD

BALUN 300KHZ-200MHZ 1:1 6SMD

Supplier's Site Datasheet
RF and Wireless - Balun MABAES0060
BALUN 300KHZ-200MHZ 1:1 6SMD

BALUN 300KHZ-200MHZ 1:1 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABAES0060 MABAES0060
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.3000 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4764-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details