MABAES0031 -- RF AND WIRELESS - BALUN
MACOM
RF and Wireless - Balun
MABAES0031
Description
TRANSFORMER, 4:1
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
TRANSFORMER, 4:1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MABAES0031 |
MABAES0031 |
|
Product Name
|
RF and Wireless - Balun |
Balun |
|
Operating Frequency
|
|
1 to 650 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details
Device Type
Receiver
Supply Voltage
1.8V
Operating Frequency
76 to 108 MHz
View Details
2 suppliers