MACOM Newest Parts - MABACT0066 MABACT0066

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211617-MABACT0066 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 2.0dB Introduction Date: July 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211617-MABACT0066 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 2.0dB Introduction Date: July 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABACT0066 - 1211617-MABACT0066 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABACT0066
1211617-MABACT0066
Newest Parts - MABACT0066 1211617-MABACT0066
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211617-MABACT0066 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 2.0dB Introduction Date: July 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211617-MABACT0066
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 1GHz
Family Name: MABA
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD (5 Leads), Gull Wing
Insertion Loss (Maximum): 2.0dB
Introduction Date: July 07, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211617-MABACT0066
Product Name Newest Parts - MABACT0066
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details