MACOM Balun - MABACT0062 MABACT0062

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073214-MABACT0062 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 3MHz to 200MHz Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073214-MABACT0062 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 3MHz to 200MHz Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABACT0062 - 073214-MABACT0062 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABACT0062
073214-MABACT0062
Balun - MABACT0062 073214-MABACT0062
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073214-MABACT0062 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 3MHz to 200MHz Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073214-MABACT0062
Packaging: Cut Reel
Mounting: Surface Mount
Frequency Range: 3MHz to 200MHz
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 073214-MABACT0062
Product Name Balun - MABACT0062
Frequency 3.00E6 to 2.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details