MACOM RF/IF and RFID - Balun MABA-011085

Description
Win Source Part Number: 968062-MABA-011085 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1.225GHz Phase Difference: 2° Insertion Loss (Max): 1.0dB Return Loss (Min): 25dB Package / Case: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1844-1,1465-184 4-2,1465-1844-6
Request a Quote Datasheet
Description
Win Source Part Number: 968062-MABA-011085 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1.225GHz Phase Difference: 2° Insertion Loss (Max): 1.0dB Return Loss (Min): 25dB Package / Case: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1844-1,1465-184 4-2,1465-1844-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 968062-MABA-011085 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
968062-MABA-011085
RF/IF and RFID - Balun 968062-MABA-011085
Win Source Part Number: 968062-MABA-011085 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 1.225GHz Phase Difference: 2° Insertion Loss (Max): 1.0dB Return Loss (Min): 25dB Package / Case: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1844-1,1465-184 4-2,1465-1844-6

Win Source Part Number: 968062-MABA-011085
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 900
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 1.225GHz
Phase Difference: 2°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 25dB
Package / Case: 4-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8504.31.2000
Mfr: MACOM Technology Solutions
Other Names: 1465-1844-1,1465-1844-2,1465-1844-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 968062-MABA-011085
Product Name RF/IF and RFID - Balun
Frequency 5.00E6 to 1.23E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details