The MABA-011082 is a 1:1 transformer balun designed for a frequency range of 5 to 8000 MHz, making it suitable for various telecommunication applications including 2G, 3G, 4G, LTE, WiFi, and WiMax. It features a surface mount package and is available on tape and reel, facilitating automated assembly processes. The balun exhibits excellent RF performance and temperature stability, with a maximum input RF power rating of 1 W and a wide operating temperature range from -55°C to +85°C. Electrical specifications include a balanced insertion loss ranging from 1.3 dB to 2.6 dB across different frequency bands, with an impedance ratio of 1:1. The device also provides amplitude balance and phase balance within specified limits, ensuring reliable performance in RF applications. The MABA-011082 is RoHS compliant and lead-free, and it is compatible with 260°C reflow soldering processes. This product is recommended for engineers looking for a reliable balun for high-frequency applications.
BALUN 5 - 8000 MHZ 1:1 Product overview: MABA-011082 from MACOM Technology Solutions is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Balun, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-MABA-011082 can be used for catalog matching and distributor lookup.
RF Balun 5MHz ~ 8GHz 1:1 6-SMD Module
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-MABA-011082 | MABA-011082 |
| Product Name | 8000 MHZ Balun | Balun |