MACOM Balun MABA-011082

Description
BALUN 5 - 8000 MHZ 1:1
Datasheet
Description
BALUN 5 - 8000 MHZ 1:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5 - 8000 MHZ 1:1

BALUN 5 - 8000 MHZ 1:1

Supplier's Site Datasheet
RF and Wireless - Balun MABA-011082
BALUN 5 - 8000 MHZ 1:1

BALUN 5 - 8000 MHZ 1:1

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-011082 MABA-011082
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details