MACOM Balun - MABA-011030 MABA-011030

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211604-MABA-011030 Packaging: Reel - TR Package: Module Mounting: SMD Frequency Range: 46MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Phase Difference: 2.4° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): -42dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211604-MABA-011030 Packaging: Reel - TR Package: Module Mounting: SMD Frequency Range: 46MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Phase Difference: 2.4° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): -42dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011030 - 1211604-MABA-011030 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011030
1211604-MABA-011030
Balun - MABA-011030 1211604-MABA-011030
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211604-MABA-011030 Packaging: Reel - TR Package: Module Mounting: SMD Frequency Range: 46MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Phase Difference: 2.4° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): -42dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211604-MABA-011030
Packaging: Reel - TR
Package: Module
Mounting: SMD
Frequency Range: 46MHz ~ 1GHz
Impedance - Unbalanced/Balanced: 75 / 75 Ohm
Phase Difference: 2.4°
Family Name: MABA-0110
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Insertion Loss (Maximum): 0.7dB
Return Loss (Minimum): -42dB
Introduction Date: July 03, 2014
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211604-MABA-011030
Product Name Balun - MABA-011030
Frequency 4.60E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details