MACOM Balun - MABA-011029 MABA-011029

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880928-MABA-011029 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1706-6, 1465-1706-1, 1465-1706-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880928-MABA-011029 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1706-6, 1465-1706-1, 1465-1706-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011029 - 880928-MABA-011029 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011029
880928-MABA-011029
Balun - MABA-011029 880928-MABA-011029
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880928-MABA-011029 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1706-6, 1465-1706-1, 1465-1706-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880928-MABA-011029
Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 5-SMD Module
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.31.4035
Other Part Number: 1465-1706-6, 1465-1706-1, 1465-1706-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880928-MABA-011029
Product Name Balun - MABA-011029
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details