MACOM RF and Wireless - Balun MABA-011029

Description
BALUN 5MHZ-1.2GHZ 50/75 5SMD MOD
Description
BALUN 5MHZ-1.2GHZ 50/75 5SMD MOD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun MABA-011029
BALUN 5MHZ-1.2GHZ 50/75 5SMD MOD

BALUN 5MHZ-1.2GHZ 50/75 5SMD MOD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MABA-011029
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS245LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details