MACOM Balun - MABA-011028 MABA-011028

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925105-MABA-011028 Features: RF Balun 600MHz ~ 1.7GHz 50 / 50Ohm Module Package: Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1465-1480-2, 1465-1480-1, 1465-1480-6
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925105-MABA-011028 Features: RF Balun 600MHz ~ 1.7GHz 50 / 50Ohm Module Package: Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1465-1480-2, 1465-1480-1, 1465-1480-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011028 - 925105-MABA-011028 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011028
925105-MABA-011028
Balun - MABA-011028 925105-MABA-011028
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925105-MABA-011028 Features: RF Balun 600MHz ~ 1.7GHz 50 / 50Ohm Module Package: Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1465-1480-2, 1465-1480-1, 1465-1480-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925105-MABA-011028
Features: RF Balun 600MHz ~ 1.7GHz 50 / 50Ohm Module
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 1465-1480-2, 1465-1480-1, 1465-1480-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925105-MABA-011028
Product Name Balun - MABA-011028
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details