MACOM RF/IF and RFID - Balun MABA-011026

Description
Win Source Part Number: 1074740-MABA-011026 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 2MHz ~ 200MHz Phase Difference: 0.5° Insertion Loss (Max): 1.0dB Return Loss (Min): 12dB Package / Case: 6-SMD (5 Leads), Gull Wing Alternative Parts (Cross-Reference): MABA-011026MABA01102 6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-011026CT,1 465-MABA-011026DKR,1 465-MABA-011026TR
Request a Quote Datasheet
Description
Win Source Part Number: 1074740-MABA-011026 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 2MHz ~ 200MHz Phase Difference: 0.5° Insertion Loss (Max): 1.0dB Return Loss (Min): 12dB Package / Case: 6-SMD (5 Leads), Gull Wing Alternative Parts (Cross-Reference): MABA-011026MABA01102 6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-011026CT,1 465-MABA-011026DKR,1 465-MABA-011026TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1074740-MABA-011026 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1074740-MABA-011026
RF/IF and RFID - Balun 1074740-MABA-011026
Win Source Part Number: 1074740-MABA-011026 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 2MHz ~ 200MHz Phase Difference: 0.5° Insertion Loss (Max): 1.0dB Return Loss (Min): 12dB Package / Case: 6-SMD (5 Leads), Gull Wing Alternative Parts (Cross-Reference): MABA-011026MABA01102 6; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-011026CT,1 465-MABA-011026DKR,1 465-MABA-011026TR

Win Source Part Number: 1074740-MABA-011026
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 2MHz ~ 200MHz
Phase Difference: 0.5°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 12dB
Package / Case: 6-SMD (5 Leads), Gull Wing
Alternative Parts (Cross-Reference): MABA-011026MABA011026;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8504.31.2000
Mfr: MACOM Technology Solutions
Other Names: 1465-MABA-011026CT,1465-MABA-011026DKR,1465-MABA-011026TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1074740-MABA-011026
Product Name RF/IF and RFID - Balun
Frequency 2.00E6 to 2.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details