MACOM RF and Wireless - Balun MABA-011017

Description
BALUN 2:1 6SMD FLAT LEAD
Description
BALUN 2:1 6SMD FLAT LEAD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun MABA-011017
BALUN 2:1 6SMD FLAT LEAD

BALUN 2:1 6SMD FLAT LEAD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MABA-011017
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details