MACOM Balun MABA-010441-CT38A0

Description
BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD
Datasheet
Description
BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD

BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD

Supplier's Site Datasheet
RF and Wireless - Balun MABA-010441-CT38A0
BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD

BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-010441-CT38A0 MABA-010441-CT38A0
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details