MACOM Balun - MABA-010441-CT38A0 MABA-010441-CT38A0

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880926-MABA-010441-C T38A0 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Family Name: MABA-010441 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1707-6, 1465-1707-1, 1465-1707-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880926-MABA-010441-C T38A0 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Family Name: MABA-010441 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1707-6, 1465-1707-1, 1465-1707-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-010441-CT38A0 - 880926-MABA-010441-CT38A0 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-010441-CT38A0
880926-MABA-010441-CT38A0
Balun - MABA-010441-CT38A0 880926-MABA-010441-CT38A0
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880926-MABA-010441-C T38A0 Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Family Name: MABA-010441 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.4035 Other Part Number: 1465-1707-6, 1465-1707-1, 1465-1707-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880926-MABA-010441-CT38A0
Features: RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module
Package: Reel - TR
Package: 4-SMD Module
Mounting: Surface Mount
Family Name: MABA-010441
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.31.4035
Other Part Number: 1465-1707-6, 1465-1707-1, 1465-1707-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880926-MABA-010441-CT38A0
Product Name Balun - MABA-010441-CT38A0
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details