MACOM RF and Wireless - Balun MABA-010268-CT4160

Description
1:4 TRANSMISSION LINE TRANSFORME
Description
1:4 TRANSMISSION LINE TRANSFORME

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun MABA-010268-CT4160
1:4 TRANSMISSION LINE TRANSFORME

1:4 TRANSMISSION LINE TRANSFORME

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MABA-010268-CT4160
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S137DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details