MACOM Balun MABA-010245-CT1160

Description
BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Datasheet
Description
BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 50MHZ-1GHZ 1:1 6SMD FLAT

BALUN 50MHZ-1GHZ 1:1 6SMD FLAT

Supplier's Site Datasheet
RF and Wireless - Balun MABA-010245-CT1160
BALUN 50MHZ-1GHZ 1:1 6SMD FLAT

BALUN 50MHZ-1GHZ 1:1 6SMD FLAT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-010245-CT1160 MABA-010245-CT1160
Product Name Balun RF and Wireless - Balun
Operating Frequency 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52820-CFAA-D-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - SI4769-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details