MACOM Newest Parts - MABA-010245-CT1160 MABA-010245-CT1160

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211603-MABA-010245- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 0.7dB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211603-MABA-010245- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 0.7dB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-010245-CT1160 - 1211603-MABA-010245-CT1160 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-010245-CT1160
1211603-MABA-010245-CT1160
Newest Parts - MABA-010245-CT1160 1211603-MABA-010245-CT1160
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211603-MABA-010245- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 0.7dB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211603-MABA-010245-CT1160
Packaging: Reel
Mounting Style: SMT
Frequency Range: 50MHz ~ 1GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Insertion Loss (Maximum): 0.7dB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211603-MABA-010245-CT1160
Product Name Newest Parts - MABA-010245-CT1160
Frequency 5.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products