The MABA-010129-CT4A40 is a 1:4 RF transmission line balun transformer designed for use in broadband CATV applications, operating within a frequency range of 5 MHz to 1.2 GHz. It features a surface mount package and is compatible with both 50 ,Ѷ and 75 ,Ѷ systems. The device offers excellent temperature stability, amplitude and phase balance, and is RoHS compliant and lead-free. Key electrical specifications include a maximum insertion loss of 1.2 dB at higher frequencies, with a minimum input return loss of 16 dB. The balun can handle input power levels exceeding 28 dBm and operates within a temperature range of -40°C to +85°C. It is available on tape and reel, with a standard package of 2,000 units, making it suitable for high-volume applications.
Win Source Part Number: 985481-MABA-010129-C
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 1.2GHz
Impedance - Unbalanced/Balanced:
Insertion Loss (Max): 1.2dB
Return Loss (Min): 16dB
Package / Case: 6-SMD (5 Leads), Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: MACOM Technology Solutions
Other Names: 1465-1708-6,1465-170
Base Product Number: MABA-010129
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 985481-MABA-010129-CT4A40 |
| Product Name | RF/IF and RFID - Balun |
| Frequency | 5.00E6 to 1.20E9 Hz |