MACOM Newest Parts - MABA-010125-TC1113 MABA-010125-TC1113

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211602-MABA-010125- TC1113 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 4.5MHz ~ 3GHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 2.8dB Introduction Date: October 08, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211602-MABA-010125- TC1113 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 4.5MHz ~ 3GHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 2.8dB Introduction Date: October 08, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-010125-TC1113 - 1211602-MABA-010125-TC1113 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-010125-TC1113
1211602-MABA-010125-TC1113
Newest Parts - MABA-010125-TC1113 1211602-MABA-010125-TC1113
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211602-MABA-010125- TC1113 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 4.5MHz ~ 3GHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 2.8dB Introduction Date: October 08, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211602-MABA-010125-TC1113
Packaging: Reel - TR
Package: 6-SMD (5 Leads), Flat Lead
Mounting: SMD
Frequency Range: 4.5MHz ~ 3GHz
Phase Difference: 5°
Family Name: MABA
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Insertion Loss (Maximum): 2.8dB
Introduction Date: October 08, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211602-MABA-010125-TC1113
Product Name Newest Parts - MABA-010125-TC1113
Frequency 4.50E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details