MACOM Balun MABA-009852-CF1A40

Description
BALUN 5MHZ-120MHZ 75/75 5SMD
Datasheet
Description
BALUN 5MHZ-120MHZ 75/75 5SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5MHZ-120MHZ 75/75 5SMD

BALUN 5MHZ-120MHZ 75/75 5SMD

Supplier's Site Datasheet
RF and Wireless - Balun MABA-009852-CF1A40
BALUN 5MHZ-120MHZ 75/75 5SMD

BALUN 5MHZ-120MHZ 75/75 5SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-009852-CF1A40 MABA-009852-CF1A40
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RFID, RF Access, Monitoring ICs - TMS3705GDRQ1 - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF51802-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details