The MABA-009776-CF28A0 is a 2:1 flux coupled balun transformer designed for RF applications within the frequency range of 5 to 100 MHz. It features a surface mount package and is suitable for high volume CATV and broadband applications. The balun provides a transformation from 75 ,Ѷ single-ended to 37.5 ,Ѷ balanced impedance and is RoHS compliant and lead-free. Key electrical specifications include an insertion loss of 0.4 to 0.8 dB, amplitude balance of ¬±1.0 dB, and phase balance of ¬±6.0 degrees across the specified frequency range. The input return loss is rated between 14 to 22 dB. The device can handle an RF power of up to 27 dBm (500 mW) and operates within a temperature range of -40¬8C to +100¬8C, with a storage temperature range of -55¬8C to +115¬8C. The product is available on tape and reel for efficient handling in manufacturing processes.
TRANSFORMER 2:1 FLUX COUPLED BAL Product overview: MABA-009776-CF28A0 from MACOM Technology Solutions is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Balun, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-MABA-009776-CF28
RF Balun 5MHz ~ 100MHz 2:1 6-SMD (5 Leads), Flat Lead
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-MABA-009776-CF28A0 | MABA-009776-CF28A0 |
| Product Name | Balun | Balun |