MACOM Balun MABA-009594-CF18A0

Description
1:1 TRANSFORMER FLUX COUPLED
Datasheet
Description
1:1 TRANSFORMER FLUX COUPLED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 TRANSFORMER FLUX COUPLED

1:1 TRANSFORMER FLUX COUPLED

Supplier's Site Datasheet
RF and Wireless - Balun MABA-009594-CF18A0
1:1 TRANSFORMER FLUX COUPLED

1:1 TRANSFORMER FLUX COUPLED

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-009594-CF18A0 MABA-009594-CF18A0
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS30/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - 863-SI47920A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details