MACOM Newest Parts - MABA-009572-CF18A0 MABA-009572-CF18A0

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211599-MABA-009572- CF18A0 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 0.5dB Return Loss (Minimum): 19dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211599-MABA-009572- CF18A0 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 0.5dB Return Loss (Minimum): 19dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-009572-CF18A0 - 1211599-MABA-009572-CF18A0 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-009572-CF18A0
1211599-MABA-009572-CF18A0
Newest Parts - MABA-009572-CF18A0 1211599-MABA-009572-CF18A0
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211599-MABA-009572- CF18A0 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 0.5dB Return Loss (Minimum): 19dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211599-MABA-009572-CF18A0
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 200MHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 6-SMD (5 Leads), Gull Wing
Insertion Loss (Maximum): 0.5dB
Return Loss (Minimum): 19dB
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211599-MABA-009572-CF18A0
Product Name Newest Parts - MABA-009572-CF18A0
Frequency 5.00E6 to 2.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details