MACOM Balun MABA-009210-CT1760

Description
BALUN 50MHZ-1.2GHZ 1:1 4SMD
Datasheet
Description
BALUN 50MHZ-1.2GHZ 1:1 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 50MHZ-1.2GHZ 1:1 4SMD

BALUN 50MHZ-1.2GHZ 1:1 4SMD

Supplier's Site Datasheet
RF and Wireless - Balun MABA-009210-CT1760
BALUN 50MHZ-1.2GHZ 1:1 4SMD

BALUN 50MHZ-1.2GHZ 1:1 4SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-009210-CT1760 MABA-009210-CT1760
Product Name Balun RF and Wireless - Balun
Operating Frequency 50 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details