MACOM Balun - MABA-009180-500MHZ MABA-009180-500MHZ

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211594-MABA-009180- 500MHZ Packaging: Reel Mounting Style: SMT Frequency Range: 1MHz ~ 500MHz Phase Difference: 5° Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211594-MABA-009180- 500MHZ Packaging: Reel Mounting Style: SMT Frequency Range: 1MHz ~ 500MHz Phase Difference: 5° Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-009180-500MHZ - 1211594-MABA-009180-500MHZ - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-009180-500MHZ
1211594-MABA-009180-500MHZ
Balun - MABA-009180-500MHZ 1211594-MABA-009180-500MHZ
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211594-MABA-009180- 500MHZ Packaging: Reel Mounting Style: SMT Frequency Range: 1MHz ~ 500MHz Phase Difference: 5° Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211594-MABA-009180-500MHZ
Packaging: Reel
Mounting Style: SMT
Frequency Range: 1MHz ~ 500MHz
Phase Difference: 5°
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Insertion Loss (Maximum): 3.0dB
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211594-MABA-009180-500MHZ
Product Name Balun - MABA-009180-500MHZ
Frequency 1.00E6 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details