MACOM Balun MABA-009180-500MHZ

Description
BALUN 1MHZ-500MHZ 1:1 6SMD FLAT
Datasheet
Description
BALUN 1MHZ-500MHZ 1:1 6SMD FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1MHZ-500MHZ 1:1 6SMD FLAT

BALUN 1MHZ-500MHZ 1:1 6SMD FLAT

Supplier's Site Datasheet
RF and Wireless - Balun MABA-009180-500MHZ
BALUN 1MHZ-500MHZ 1:1 6SMD FLAT

BALUN 1MHZ-500MHZ 1:1 6SMD FLAT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-009180-500MHZ MABA-009180-500MHZ
Product Name Balun RF and Wireless - Balun
Operating Frequency 1 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS33/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details