MACOM Balun - MABA-007871-CT1A40 MABA-007871-CT1A40

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073213-MABA-007871-C T1A40 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 5MHz to 3GHz Insertion Loss (Max): 6.0dB Categories: RF/IF and RFID
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073213-MABA-007871-C T1A40 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 5MHz to 3GHz Insertion Loss (Max): 6.0dB Categories: RF/IF and RFID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-007871-CT1A40 - 073213-MABA-007871-CT1A40 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-007871-CT1A40
073213-MABA-007871-CT1A40
Balun - MABA-007871-CT1A40 073213-MABA-007871-CT1A40
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073213-MABA-007871-C T1A40 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 5MHz to 3GHz Insertion Loss (Max): 6.0dB Categories: RF/IF and RFID

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073213-MABA-007871-CT1A40
Packaging: Cut Reel
Mounting: Surface Mount
Frequency Range: 5MHz to 3GHz
Insertion Loss (Max): 6.0dB
Categories: RF/IF and RFID

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 073213-MABA-007871-CT1A40
Product Name Balun - MABA-007871-CT1A40
Frequency 5.00E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details