MACOM RF and Wireless - Balun MABA-007748-CT1160

Description
BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT
Datasheet
Description
BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun MABA-007748-CT1160
BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT

BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT

Supplier's Site
BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT

BALUN 5MHZ-1.2GHZ 1:1 6SMD FLAT

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-007748-CT1160 MABA-007748-CT1160
Product Name RF and Wireless - Balun Balun
Operating Frequency 5 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-PAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4760-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details